GGB Solid Polymer High Precision Plain Bearings 2530 EP

Description
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.
Request a Quote Datasheet
Description
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Polymer High Precision Plain Bearings - 2530 EP - GGB
Thorofare, NJ, United States
Solid Polymer High Precision Plain Bearings
2530 EP
Solid Polymer High Precision Plain Bearings 2530 EP
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.

Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 2530 EP
Product Name Solid Polymer High Precision Plain Bearings
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.9843 inch (25.00 mm)
Bearing OD 1.1024 inch (28.00 mm)
Length 1.181 inch (30.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0406 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1572 to 0.1575 inch (3.99 to 4.00 mm)
View Details
DX® Metal-Polymer Grease Lubricated Bearings - 12G DX - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DP31™ Metal-Polymer Lead Free Plain Bearings - 01 DP31 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
SP™ Solid Bronze Bearings with Plain Sliding Layer - 10 SP - GGB
Specs
Bushing Type Sleeve
Bearing Surface Leaded Bronze Overlay
Operating Temperature -40 to 482 F (-40 to 250 C)
View Details