Our metal-backed, PTFE-based (polytetrafluoroethy
The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.
These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 2225 DU-B |
| Product Name | DU Cylindrical Bushes - Inch Size |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.8645 to 0.8654 inch (21.96 to 21.98 mm) |
| Housing Bore | 0.9843 to 0.9851 inch (25.00 to 25.02 mm) |
| Bearing ID | 0.8661 inch (22.00 mm) |