The DU® Cylindrical Bushes - Inch Size, specifically part number 2220DU, are designed for a variety of industrial applications including aerospace, agricultural equipment, and food processing machinery. These self-lubricating bushings provide excellent wear resistance and low friction performance across a wide range of loads, speeds, and temperatures, making them suitable for dry running conditions. The bushings are also approved for use in interior aircraft applications per Federal Aviation Regulations FAR 25.853 and FAR 25.855. The product features a metal backing with a porous bronze sinter layer that enhances mechanical strength and thermal conductivity. The filled PTFE lining contributes to the low friction characteristics of the bearing. The DU® bushes are compatible with linear, oscillating, and rotating movements, and are available in standard dimensions, with options for custom designs. Recommended shaft surface roughness is Ra ,â§ 2 - 16 Oºin, and the bushings can operate effectively under both dry and lubricated conditions.
Our metal-backed, PTFE-based (polytetrafluoroethy
The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.
These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 2220DU |
| Product Name | DU Cylindrical Bushes - Inch Size |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.8642 to 0.8654 inch (21.95 to 21.98 mm) |
| Housing Bore | 0.9843 to 0.9851 inch (25.00 to 25.02 mm) |
| Bearing ID | 0.8661 inch (22.00 mm) |