GGB DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 21 DB 09

Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote Datasheet
Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 21 DB 09 - GGB
Thorofare, NJ, United States
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
21 DB 09
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 21 DB 09
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C

STRUCTURE

Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts

CHARACTERISTICS

  • Maintenance-free bearing material for heavy duty applications
  • Excellent performance under high loads and intermittent operation
  • Also available with graphite inserts for temperatures above 250°C
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 21 DB 09
Product Name DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 08 DB 10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 0205 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.0785 to 0.0787 inch (1.99 to 2.00 mm)
View Details
DP4-B™ Metal-Polymer Dry Plain Bearings - 09 DB4-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 0510 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1960 to 0.1965 inch (4.98 to 4.99 mm)
View Details