GGB DU™ Cylindrical Bushes - Inch Size 1215DU

Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote
Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DU Cylindrical Bushes - Inch Size, specifically part number 1215DU, are designed for a variety of industrial applications including aerospace, agricultural equipment, and food processing machinery. These self-lubricating bushings provide excellent wear resistance and low friction performance under a wide range of loads, speeds, and temperatures, making them suitable for dry running conditions. The material is also appropriate for lubricated applications, supporting linear, oscillating, and rotating movements. The bushings are approved to Federal Aviation Regulations FAR 25.853 and FAR 25.855, indicating their suitability for use in interior aircraft applications. They can accommodate maximum dynamic loads of up to 36,000 psi and static loads of 50,000 psi, with a maximum operating temperature of 536°F. The product features a sliding layer made of PTFE and fillers, a porous bronze sinter layer, and a steel backing, which together enhance mechanical strength and thermal conductivity. Engineers considering this product should note its versatility across various sectors and its compliance with stringent aviation standards.

Datasheet Summary
Powered by GS/AI

DU Cylindrical Bushes - Inch Size, specifically part number 1215DU, are designed for a variety of industrial applications including aerospace, agricultural equipment, and food processing machinery. These self-lubricating bushings provide excellent wear resistance and low friction performance under a wide range of loads, speeds, and temperatures, making them suitable for dry running conditions. The material is also appropriate for lubricated applications, supporting linear, oscillating, and rotating movements. The bushings are approved to Federal Aviation Regulations FAR 25.853 and FAR 25.855, indicating their suitability for use in interior aircraft applications. They can accommodate maximum dynamic loads of up to 36,000 psi and static loads of 50,000 psi, with a maximum operating temperature of 536°F. The product features a sliding layer made of PTFE and fillers, a porous bronze sinter layer, and a steel backing, which together enhance mechanical strength and thermal conductivity. Engineers considering this product should note its versatility across various sectors and its compliance with stringent aviation standards.

Suppliers

Company
Product
Description
Supplier Links
DU™ Cylindrical Bushes - Inch Size - 1215DU - GGB
Thorofare, NJ, United States
DU™ Cylindrical Bushes - Inch Size
1215DU
DU™ Cylindrical Bushes - Inch Size 1215DU
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining.

The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.

These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 1215DU
Product Name DU™ Cylindrical Bushes - Inch Size
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.4711 to 0.4718 inch (11.97 to 11.98 mm)
Housing Bore 0.5512 to 0.5519 inch (14.00 to 14.02 mm)
Bearing ID 0.4724 inch (12.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solid Polymer High Precision Plain Bearings - 0505 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.1969 inch (5.00 mm)
View Details
LD™ Monometallic Bronze Bushings - 09 LD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DU™ Cylindrical Bushes - Inch Size - 10DU14 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.6230 to 0.6240 inch (15.82 to 15.85 mm)
View Details
Metal-Polymer Anti-Friction Bearings - 10050 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details