GGB Metal-Polymer Anti-Friction Bearings 2030 DP4®

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Metal-Polymer Anti-Friction Bearings, specifically the 2030 DP4® model from GGB, are designed for a variety of applications including automotive braking systems, clutches, and aerospace components. These bearings exhibit low friction and good wear performance across a wide range of loads, speeds, and temperatures, particularly in dry running conditions. They also perform well in lubricated and greased applications, making them versatile for linear, oscillating, and rotating movements. The 2030 DP4® bearings are made from lead-free materials that comply with ELV, WEEE, and RoHS specifications. They meet the standards of DIN EN 1797 and ISO 21010 for compatibility with gaseous and liquid oxygen, and are approved for use in interior aircraft applications according to FAR 25.853 and FAR 25.855 regulations. Various bearing forms are available, including cylindrical and flanged bushes, thrust washers, and sliding plates, with options for custom designs.

Datasheet Summary
Powered by GS/AI

The Metal-Polymer Anti-Friction Bearings, specifically the 2030 DP4® model from GGB, are designed for a variety of applications including automotive braking systems, clutches, and aerospace components. These bearings exhibit low friction and good wear performance across a wide range of loads, speeds, and temperatures, particularly in dry running conditions. They also perform well in lubricated and greased applications, making them versatile for linear, oscillating, and rotating movements. The 2030 DP4® bearings are made from lead-free materials that comply with ELV, WEEE, and RoHS specifications. They meet the standards of DIN EN 1797 and ISO 21010 for compatibility with gaseous and liquid oxygen, and are approved for use in interior aircraft applications according to FAR 25.853 and FAR 25.855 regulations. Various bearing forms are available, including cylindrical and flanged bushes, thrust washers, and sliding plates, with options for custom designs.

Suppliers

Company
Product
Description
Supplier Links
Metal-Polymer Anti-Friction Bearings - 2030 DP4® - GGB
Thorofare, NJ, United States
Metal-Polymer Anti-Friction Bearings
2030 DP4®
Metal-Polymer Anti-Friction Bearings 2030 DP4®
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions
  • Very good performance in lubricated applications
  • Good performance in greased applications
  • Suitable for linear, oscillating and rotating movements
  • Lead-free material compliant to EVL, WEEE, and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 2030 DP4®
Product Name Metal-Polymer Anti-Friction Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 1215DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.4711 to 0.4718 inch (11.97 to 11.98 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 10 DB 06 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
Solid Polymer High Precision Plain Bearings - 1220 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.4724 inch (12.00 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 12 DB 05 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details