GGB EP63™ Solid Polymer Thermoplastic Dry Bearings With PTFE 18 EP63

Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Suitable for very high temperature applications Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote
Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Suitable for very high temperature applications Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

EP63 Solid Polymer Thermoplastic Dry Bearings with PTFE from GGB are designed for a variety of applications, including domestic appliances, valve technology, electronics assembly, and agricultural machinery. These bearings exhibit good performance in both dry and marginally lubricated conditions, making them versatile for different operational environments. They are corrosion resistant in humid and saline conditions and can withstand very high temperatures, with a maximum operating temperature of 550°F (290°C). The bearings are compliant with RoHS, ELV, and WEEE specifications, and they meet Federal Aviation Regulations (FAR 25.853 and FAR 25.855), making them suitable for interior aircraft applications. The EP63 bearings are available in standard dimensions such as plain cylindrical and plain flanged bushes, with options for custom designs. They can support a maximum static load of 13,000 psi (90 N/mm¬=) and have a maximum sliding speed of 200 fpm (1.0 m/s). The coefficient of friction ranges from 0.12 to 0.21, and they are recommended for use with shaft surface roughness between 4 to 20 Oºin (0.1 to 0.5 Oºm).

Datasheet Summary
Powered by GS/AI

EP63 Solid Polymer Thermoplastic Dry Bearings with PTFE from GGB are designed for a variety of applications, including domestic appliances, valve technology, electronics assembly, and agricultural machinery. These bearings exhibit good performance in both dry and marginally lubricated conditions, making them versatile for different operational environments. They are corrosion resistant in humid and saline conditions and can withstand very high temperatures, with a maximum operating temperature of 550°F (290°C). The bearings are compliant with RoHS, ELV, and WEEE specifications, and they meet Federal Aviation Regulations (FAR 25.853 and FAR 25.855), making them suitable for interior aircraft applications. The EP63 bearings are available in standard dimensions such as plain cylindrical and plain flanged bushes, with options for custom designs. They can support a maximum static load of 13,000 psi (90 N/mm¬=) and have a maximum sliding speed of 200 fpm (1.0 m/s). The coefficient of friction ranges from 0.12 to 0.21, and they are recommended for use with shaft surface roughness between 4 to 20 Oºin (0.1 to 0.5 Oºm).

Suppliers

Company
Product
Description
Supplier Links
EP63™ Solid Polymer Thermoplastic Dry Bearings With PTFE - 18 EP63 - GGB
Thorofare, NJ, United States
EP63™ Solid Polymer Thermoplastic Dry Bearings With PTFE
18 EP63
EP63™ Solid Polymer Thermoplastic Dry Bearings With PTFE 18 EP63
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Suitable for very high temperature applications Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications

STRUCTURE

Thermoplastic bearing compound

CHARACTERISTICS

  • Good bearing performance in dry working conditions.
  • Good performance in lubricated or marginally lubricated applications
  • Corrosion resistant in humid/saline environments
  • Suitable for very high temperature applications
  • Very good weight performance ratio
  • Within injection molding tool feasibility unlimited dimensions and design features
  • Compliant to EVL, WEEE and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 18 EP63
Product Name EP63™ Solid Polymer Thermoplastic Dry Bearings With PTFE
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 13 DB 13 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 1015DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3926 to 0.3932 inch (9.97 to 9.99 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0403DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1572 to 0.1575 inch (3.99 to 4.00 mm)
View Details
DX™ 10 Metal-Polymer Plain Bearings - 07 DX10 - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details