GGB DS™ Metal-Polymer Self-Lubricating Bearings 18 DS

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Self-lubricating bearing material for operation in mixed film lubrication conditions Sliding layer is machinable (ca. 0.4 mm above bronze sinter layer) Resistant to fretting corrosion damage to the shaft under low amplitude oscillating movements Similar in performance to DX® but with lower friction
Request a Quote Datasheet
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Self-lubricating bearing material for operation in mixed film lubrication conditions Sliding layer is machinable (ca. 0.4 mm above bronze sinter layer) Resistant to fretting corrosion damage to the shaft under low amplitude oscillating movements Similar in performance to DX® but with lower friction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS™ Metal-Polymer Self-Lubricating Bearings - 18 DS - GGB
Thorofare, NJ, United States
DS™ Metal-Polymer Self-Lubricating Bearings
18 DS
DS™ Metal-Polymer Self-Lubricating Bearings 18 DS
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Self-lubricating bearing material for operation in mixed film lubrication conditions Sliding layer is machinable (ca. 0.4 mm above bronze sinter layer) Resistant to fretting corrosion damage to the shaft under low amplitude oscillating movements Similar in performance to DX® but with lower friction

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Self-lubricating bearing material for operation in mixed film lubrication conditions
  • Sliding layer is machinable (ca. 0.4 mm above bronze sinter layer)
  • Resistant to fretting corrosion damage to the shaft under low amplitude oscillating movements
  • Similar in performance to DX® but with lower friction
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 18 DS
Product Name DS™ Metal-Polymer Self-Lubricating Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 04DU06 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.2481 to 0.2490 inch (6.30 to 6.32 mm)
View Details
HPF™ PTFE Tape Liner with Fiberglass Bearing - 09 HPF - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Woven Cloth Laminate with Epoxy Resin
View Details
DU™ Cylindrical Bushes - Inch Size - 1215DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.4711 to 0.4718 inch (11.97 to 11.98 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 08DU14 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.4980 to 0.4990 inch (12.65 to 12.67 mm)
View Details