GGB DP4-B™ Metal-Polymer Dry Plain Bearings 18 DB4-B

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Bronze back offers improved corrosion resistance in humid/saline environments Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Bronze back offers improved corrosion resistance in humid/saline environments Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DP4-B™ Metal-Polymer Dry Plain Bearings - 18 DB4-B - GGB
Thorofare, NJ, United States
DP4-B™ Metal-Polymer Dry Plain Bearings
18 DB4-B
DP4-B™ Metal-Polymer Dry Plain Bearings 18 DB4-B
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Bronze back offers improved corrosion resistance in humid/saline environments Lead-free material compliant to EVL, WEEE, and RoHS specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions
  • Very good performance in lubricated applications
  • Good performance in greased applications
  • Suitable for linear, oscillating and rotating movements
  • Bronze back offers improved corrosion resistance in humid/saline environments
  • Lead-free material compliant to EVL, WEEE, and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 18 DB4-B
Product Name DP4-B™ Metal-Polymer Dry Plain Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 07DU12 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.4355 to 0.4365 inch (11.06 to 11.09 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0610DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 09 DB 11 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
LD™ Monometallic Bronze Bushings - 09 LD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details