GGB GGB-CBM™ Thin-Walled Bimetallic Bearings 16 GGB-CCM

Description
STRUCTURE Thin Walled Bimetal Bearing produced by Metallurgic Powder Process CHARACTERISTICS Self-lubricating and maintenance-free with homogeneously distributed solid lubricant (graphite) in the sliding layer High load capacity and suited to temperatures from -150°C up to 280°C Different metallic backings are available: stainless steel, carbon steel or bronze Lead-free alloys are available
Request a Quote Datasheet
Description
STRUCTURE Thin Walled Bimetal Bearing produced by Metallurgic Powder Process CHARACTERISTICS Self-lubricating and maintenance-free with homogeneously distributed solid lubricant (graphite) in the sliding layer High load capacity and suited to temperatures from -150°C up to 280°C Different metallic backings are available: stainless steel, carbon steel or bronze Lead-free alloys are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GGB-CBM™ Thin-Walled Bimetallic Bearings - 16 GGB-CCM - GGB
Thorofare, NJ, United States
GGB-CBM™ Thin-Walled Bimetallic Bearings
16 GGB-CCM
GGB-CBM™ Thin-Walled Bimetallic Bearings 16 GGB-CCM
STRUCTURE Thin Walled Bimetal Bearing produced by Metallurgic Powder Process CHARACTERISTICS Self-lubricating and maintenance-free with homogeneously distributed solid lubricant (graphite) in the sliding layer High load capacity and suited to temperatures from -150°C up to 280°C Different metallic backings are available: stainless steel, carbon steel or bronze Lead-free alloys are available

STRUCTURE

Thin Walled Bimetal Bearing produced by Metallurgic Powder Process

CHARACTERISTICS

  • Self-lubricating and maintenance-free with homogeneously distributed solid lubricant (graphite) in the sliding layer
  • High load capacity and suited to temperatures from -150°C up to 280°C
  • Different metallic backings are available: stainless steel, carbon steel or bronze
  • Lead-free alloys are available
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 16 GGB-CCM
Product Name GGB-CBM™ Thin-Walled Bimetallic Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DU® Metal-Polymer Composite PTFE Bearings - 03 DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
HSG™ Filament Wound PTFE Plain Bearings - 005 HSG - GGB
Specs
Bushing Type Sleeve
Bearing Surface Epoxy Resin and Fiberglass Composite
Operating Temperature -319 to 320 F (-195 to 160 C)
View Details
DX® Metal-Polymer Grease Lubricated Bearings - 11G DX - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU® Metal-Polymer Composite PTFE Bearings - 02 DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details