GGB EP43™ Solid Polymer Thermoplastic Anti-Friction Bearings 16 EP43

Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Very good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good price performance ratio for high temperature applications Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Very good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good price performance ratio for high temperature applications Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EP43™ Solid Polymer Thermoplastic Anti-Friction Bearings - 16 EP43 - GGB
Thorofare, NJ, United States
EP43™ Solid Polymer Thermoplastic Anti-Friction Bearings
16 EP43
EP43™ Solid Polymer Thermoplastic Anti-Friction Bearings 16 EP43
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Very good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good price performance ratio for high temperature applications Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications

STRUCTURE

Thermoplastic bearing compound

CHARACTERISTICS

  • Very good bearing performance in dry working conditions.
  • Good performance in lubricated or marginally lubricated applications
  • Corrosion resistant in humid/saline environments
  • Very good price performance ratio for high temperature applications
  • Very good weight performance ratio
  • Within injection molding tool feasibility unlimited dimensions and design features
  • Compliant to EVL, WEEE and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 16 EP43
Product Name EP43™ Solid Polymer Thermoplastic Anti-Friction Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 08DU06 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.4980 to 0.4990 inch (12.65 to 12.67 mm)
View Details
Solid Polymer High Precision Plain Bearings - 1212 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.4724 inch (12.00 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0406 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1572 to 0.1575 inch (3.99 to 4.00 mm)
View Details
DX® Metal-Polymer Grease Lubricated Bearings - 10G DX - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details