The DB® Metals and Bimetals Maintenance Free Cast Bronze Bearings from GGB are designed for heavy-duty applications across various industries, including offshore, civil engineering, and mining. The bearings feature solid lubricant inserts, which provide maintenance-free operation and excellent performance under high loads and intermittent use. They can operate in temperatures ranging from -50°C to 250°C and are available with either PTFE or graphite inserts for enhanced thermal resistance. The bearings exhibit a minimum yield strength of 97 N/mm² and a maximum static load capacity of 140 N/mm². They are suitable for various bearing forms, including cylindrical and flanged bushes, thrust washers, and customized designs. Tolerances for assembly are specified, ensuring proper fit in applications.
STRUCTURE
Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts
CHARACTERISTICS
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 15 DB 08 |
| Product Name | DB Metals and Bimetals - Maintenence Free Cast Bronze Bearings |
| Bushing Type | Sleeve; Flanged |