GGB DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 15 DB 07

Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote
Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DB® Metals and Bimetals Maintenance Free Cast Bronze Bearings from GGB are designed for heavy-duty applications across various industries, including offshore, civil engineering, and mining. These bearings feature solid lubricant inserts, which contribute to their maintenance-free operation and excellent performance under high loads and intermittent use. The product can operate in temperatures ranging from -50°C to 250°C and is available with either PTFE or graphite inserts for enhanced thermal performance. The bearings exhibit a minimum yield strength of 97 N/mm² and a maximum static load capacity of 140 N/mm², making them suitable for demanding environments. Custom bearing designs and various forms, such as cylindrical and flanged bushes, are available to meet specific application requirements.

Datasheet Summary
Powered by GS/AI

The DB® Metals and Bimetals Maintenance Free Cast Bronze Bearings from GGB are designed for heavy-duty applications across various industries, including offshore, civil engineering, and mining. These bearings feature solid lubricant inserts, which contribute to their maintenance-free operation and excellent performance under high loads and intermittent use. The product can operate in temperatures ranging from -50°C to 250°C and is available with either PTFE or graphite inserts for enhanced thermal performance. The bearings exhibit a minimum yield strength of 97 N/mm² and a maximum static load capacity of 140 N/mm², making them suitable for demanding environments. Custom bearing designs and various forms, such as cylindrical and flanged bushes, are available to meet specific application requirements.

Suppliers

Company
Product
Description
Supplier Links
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 15 DB 07 - GGB
Thorofare, NJ, United States
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
15 DB 07
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 15 DB 07
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C

STRUCTURE

Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts

CHARACTERISTICS

  • Maintenance-free bearing material for heavy duty applications
  • Excellent performance under high loads and intermittent operation
  • Also available with graphite inserts for temperatures above 250°C
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 15 DB 07
Product Name DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 08 DB 08 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DP10™ Metal-Polymer Plain Bearings - 02O DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DP10™ Metal-Polymer Plain Bearings - 07O DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DX™ 10 Metal-Polymer Plain Bearings - 04O DX10 - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details