GGB DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 14 DB 16

Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote Datasheet
Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 14 DB 16 - GGB
Thorofare, NJ, United States
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
14 DB 16
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 14 DB 16
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C

STRUCTURE

Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts

CHARACTERISTICS

  • Maintenance-free bearing material for heavy duty applications
  • Excellent performance under high loads and intermittent operation
  • Also available with graphite inserts for temperatures above 250°C
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 14 DB 16
Product Name DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU-B™ Metal-Polymer Composite Dry Bearings - 05O DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 1220DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.4711 to 0.4718 inch (11.97 to 11.98 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 12 DB 18 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 09 DB 18 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details