GGB DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 14 DB 06

Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote Datasheet
Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 14 DB 06 - GGB
Thorofare, NJ, United States
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
14 DB 06
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 14 DB 06
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C

STRUCTURE

Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts

CHARACTERISTICS

  • Maintenance-free bearing material for heavy duty applications
  • Excellent performance under high loads and intermittent operation
  • Also available with graphite inserts for temperatures above 250°C
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 14 DB 06
Product Name DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 11550DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.5254 to 4.5276 inch (114.95 to 115.00 mm)
View Details
MBZ-B09™ Solid Bronze Bearings - 12 MBZB09 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface CuSn8
Operating Temperature -40 to 482 F (-40 to 250 C)
View Details
MLG™ Filament Wound Composite Plain Bearings - 09 MLG - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
DU™ Cylindrical Bushes - Inch Size - 10DU10 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.6230 to 0.6240 inch (15.82 to 15.85 mm)
View Details