WIRELESS TRANSCEIVER MOD, 2.4GHZ; Module Applications:Wireles
s Connectivity; MCU Supported Families:-; Wireless Protocol:IEEE 802.15.4; Data Rate:-; Module Interface:UART; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Product RoHS Compliant: Yes
WIRELESS TRANSCEIVER MOD, 2.4GHZ; Module Applications:Wireless Connectivity; MCU Supported Families:-; Wireless Protocol:IEEE 802.15.4; Data Rate:-; Module Interface:UART; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Product RoHS Compliant: Yes