ENMET Corporation EX-5120 Infrared Hydrocarbon Sensor/Transmitter P/N 10014-003

Description
P/N 10014-003, EX-5120 Infrared Hydrocarbon Sensor/Transmitter The EX-5120 incorporates a sensor that operates on the NDIR principle to monitor the concentration of hydrocarbon gas. It can be calibrated for a specific gas, such as methane, but it also responds to some other hydrocarbon gases, including propane, butane, etc. The sensor features an integral semiconductor for temperature compensation, a durable tungsten filament IR light source, filter and a dual temperature-compensa ted pyroelectric infrared detector. The EX-5120 Sensor/Transmitter operates on 24 VDC power and features three LED alarm point indicators, 4-20 mA output and optional alarm relay board. This sensor/transmitter can be connected to various ENMET controllers or computer-based instrumentation, such as PLCs, etc. Features Infrared Sensor Three Alarm LEDs NEMA 4X, NEMA 7 and IP66 Rated Enclosure 24 VDC, 4-20 mA Immune to Poisoning Operates in Anaerobic Atmospheres Minimal Maintenance Liquid Crystal Display Non-intrusive Calibration Designed for Class I, Division 1, Groups B, C, and D Non-contact Sensor Technology Operates in Continuous Hydrocarbon Environment Long-term Stability
Description
P/N 10014-003, EX-5120 Infrared Hydrocarbon Sensor/Transmitter The EX-5120 incorporates a sensor that operates on the NDIR principle to monitor the concentration of hydrocarbon gas. It can be calibrated for a specific gas, such as methane, but it also responds to some other hydrocarbon gases, including propane, butane, etc. The sensor features an integral semiconductor for temperature compensation, a durable tungsten filament IR light source, filter and a dual temperature-compensa ted pyroelectric infrared detector. The EX-5120 Sensor/Transmitter operates on 24 VDC power and features three LED alarm point indicators, 4-20 mA output and optional alarm relay board. This sensor/transmitter can be connected to various ENMET controllers or computer-based instrumentation, such as PLCs, etc. Features Infrared Sensor Three Alarm LEDs NEMA 4X, NEMA 7 and IP66 Rated Enclosure 24 VDC, 4-20 mA Immune to Poisoning Operates in Anaerobic Atmospheres Minimal Maintenance Liquid Crystal Display Non-intrusive Calibration Designed for Class I, Division 1, Groups B, C, and D Non-contact Sensor Technology Operates in Continuous Hydrocarbon Environment Long-term Stability

Suppliers

Company
Product
Description
Supplier Links
EX-5120 Infrared Hydrocarbon Sensor/Transmitter - P/N 10014-003 - ENMET Corporation
Ann Arbor, MI, USA
EX-5120 Infrared Hydrocarbon Sensor/Transmitter
P/N 10014-003
EX-5120 Infrared Hydrocarbon Sensor/Transmitter P/N 10014-003
P/N 10014-003, EX-5120 Infrared Hydrocarbon Sensor/Transmitter The EX-5120 incorporates a sensor that operates on the NDIR principle to monitor the concentration of hydrocarbon gas. It can be calibrated for a specific gas, such as methane, but it also responds to some other hydrocarbon gases, including propane, butane, etc. The sensor features an integral semiconductor for temperature compensation, a durable tungsten filament IR light source, filter and a dual temperature-compensa ted pyroelectric infrared detector. The EX-5120 Sensor/Transmitter operates on 24 VDC power and features three LED alarm point indicators, 4-20 mA output and optional alarm relay board. This sensor/transmitter can be connected to various ENMET controllers or computer-based instrumentation, such as PLCs, etc. Features Infrared Sensor Three Alarm LEDs NEMA 4X, NEMA 7 and IP66 Rated Enclosure 24 VDC, 4-20 mA Immune to Poisoning Operates in Anaerobic Atmospheres Minimal Maintenance Liquid Crystal Display Non-intrusive Calibration Designed for Class I, Division 1, Groups B, C, and D Non-contact Sensor Technology Operates in Continuous Hydrocarbon Environment Long-term Stability

P/N 10014-003, EX-5120 Infrared Hydrocarbon Sensor/Transmitter
The EX-5120 incorporates a sensor that operates on the NDIR principle to monitor the concentration of hydrocarbon gas. It can be calibrated for a specific gas, such as methane, but it also responds to some other hydrocarbon gases, including propane, butane, etc. The sensor features an integral semiconductor for temperature compensation, a durable tungsten filament IR light source, filter and a dual temperature-compensated pyroelectric infrared detector.
The EX-5120 Sensor/Transmitter operates on 24 VDC power and features three LED alarm point indicators, 4-20 mA output and optional alarm relay board. This sensor/transmitter can be connected to various ENMET controllers or computer-based instrumentation, such as PLCs, etc.
Features

  • Infrared Sensor
  • Three Alarm LEDs
  • NEMA 4X, NEMA 7 and IP66 Rated Enclosure
  • 24 VDC, 4-20 mA
  • Immune to Poisoning
  • Operates in Anaerobic Atmospheres
  • Minimal Maintenance
  • Liquid Crystal Display
  • Non-intrusive Calibration
  • Designed for Class I, Division 1, Groups B, C, and D
  • Non-contact Sensor Technology
  • Operates in Continuous Hydrocarbon Environment
  • Long-term Stability
Supplier's Site

Technical Specifications

  ENMET Corporation
Product Category Gas Transmitters
Product Number P/N 10014-003
Product Name EX-5120 Infrared Hydrocarbon Sensor/Transmitter
Electrical Outputs Current
Unlock Full Specs
to access all available technical data

Similar Products

Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
Electrical Outputs Current
View Details
Toxic Gas/Oxygen Transmitter - EC-Gold - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); Refrigerants; H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
Electrical Outputs Current
View Details
Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); (Propane (C3H8) 0 to 100% LEL)
Display Digital
View Details