ENM's Series T1100 hour meter features a 6-digit, 7-segment LCD display. The accumulated hours are stored on powerless non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Hour meter displays hour glass and decimal point. Capacity: 99999.9 hours automatic recycle to zero. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Elapsed Time Indicators (ETIs) |
| Product Number | 70000840 |
| Product Name | Hour Meter, LCD, 2.22 in. Round, No Rest or Enable, 115 VAC, AC, 6 digit |