ENM Company Hour Meter, Round, LCD, 4.5-28 VDC, DC,reset, 6 digit T1151AB

Description
T1100⁄C1100 LCD Hour Meter⁄Up or Down Counter ENM's new Series T1100 hour meter features a 6-digit, 7-segment LCD display. The accumulated hours are stored on powerless non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Hour meter displays hour glass and decimal point. Capacity: 99999.9 hours automatic recycle to zero. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C. T1100 Series hour meter and up or down counter module features a 6-digit, 7 segment LCD display. The accumulated hours or counts are stored on powerless non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are
Description
T1100⁄C1100 LCD Hour Meter⁄Up or Down Counter ENM's new Series T1100 hour meter features a 6-digit, 7-segment LCD display. The accumulated hours are stored on powerless non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Hour meter displays hour glass and decimal point. Capacity: 99999.9 hours automatic recycle to zero. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C. T1100 Series hour meter and up or down counter module features a 6-digit, 7 segment LCD display. The accumulated hours or counts are stored on powerless non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are

Suppliers

Company
Product
Description
Supplier Links
Hour Meter, Round, LCD, 4.5-28 VDC, DC,reset, 6 digit - 70000807 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hour Meter, Round, LCD, 4.5-28 VDC, DC,reset, 6 digit
70000807
Hour Meter, Round, LCD, 4.5-28 VDC, DC,reset, 6 digit 70000807
T1100⁄C1100 LCD Hour Meter⁄Up or Down Counter ENM's new Series T1100 hour meter features a 6-digit, 7-segment LCD display. The accumulated hours are stored on powerless non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Hour meter displays hour glass and decimal point. Capacity: 99999.9 hours automatic recycle to zero. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C. T1100 Series hour meter and up or down counter module features a 6-digit, 7 segment LCD display. The accumulated hours or counts are stored on powerless non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are

T1100⁄C1100 LCD Hour Meter⁄Up or Down Counter
ENM's new Series T1100 hour meter features a 6-digit, 7-segment LCD display. The accumulated hours are stored on powerless non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Hour meter displays hour glass and decimal point. Capacity: 99999.9 hours automatic recycle to zero. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C.
T1100 Series hour meter and up or down counter module features a 6-digit, 7 segment LCD display. The accumulated hours or counts are stored on powerless non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Timers
Product Number 70000807
Product Name Hour Meter, Round, LCD, 4.5-28 VDC, DC,reset, 6 digit
Instrument Type Timer
Technology Electronic
Functions Time Meter / Indicator (Clocks)
Display Type LCD
Number of Digits 6
Unlock Full Specs
to access all available technical data

Similar Products

Preset Timer Counter Tachometer - TC-Pro482CRD - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, 3Pdt, 0.05S-100H, 125V; Product Range Finder - 08X7298 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 1717635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details