ENM Company Hour Meter, LCD, front panel w/holes 2.12W x 1.22H, 8-28 VDC, DC, 6 digit T1121AB

Description
ENM's Series T1100 hour meter features a 6-digit, 7-segment LCD display. The accumulated hours are stored on powerless non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Hour meter displays hour glass and decimal point. Capacity: 99999.9 hours automatic recycle to zero. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C.
Description
ENM's Series T1100 hour meter features a 6-digit, 7-segment LCD display. The accumulated hours are stored on powerless non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Hour meter displays hour glass and decimal point. Capacity: 99999.9 hours automatic recycle to zero. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Hour Meter, LCD, front panel w/holes 2.12W x 1.22H, 8-28 VDC, DC, 6 digit - 70000911 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hour Meter, LCD, front panel w/holes 2.12W x 1.22H, 8-28 VDC, DC, 6 digit
70000911
Hour Meter, LCD, front panel w/holes 2.12W x 1.22H, 8-28 VDC, DC, 6 digit 70000911
ENM's Series T1100 hour meter features a 6-digit, 7-segment LCD display. The accumulated hours are stored on powerless non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Hour meter displays hour glass and decimal point. Capacity: 99999.9 hours automatic recycle to zero. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C.

ENM's Series T1100 hour meter features a 6-digit, 7-segment LCD display. The accumulated hours are stored on powerless non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Hour meter displays hour glass and decimal point. Capacity: 99999.9 hours automatic recycle to zero. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Timers
Product Number 70000911
Product Name Hour Meter, LCD, front panel w/holes 2.12W x 1.22H, 8-28 VDC, DC, 6 digit
Instrument Type Timer
Technology Electronic
Functions Time Meter / Indicator (Clocks)
Display Type LCD
Number of Digits 6
Unlock Full Specs
to access all available technical data

Similar Products

Type 83.82 - Modular timer 16A - 838202400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
View Details
2 suppliers
Time Switches - 2864992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
View Details
HK-47 AC, DC Series -  - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details