ENM Company Counter, mini, rectangular, 600 CPM, 24VDC, DC, 7 digit E14B75GM

Description
The E14B Series are miniature electronic counters designed for applications where space is minimal. Ideal for vending machines and other coin operated equipment. Figure Size: 0.125" High, 0.075" wide. Figures are white on black, Display: 7-Digit. Count Speed: 600 cpm. Minimum Count Pulse Timing: 50 ms Minimum on time/off time. UL and CE recognized. Tamper-proof versions available. All have 12" lead wires.
Description
The E14B Series are miniature electronic counters designed for applications where space is minimal. Ideal for vending machines and other coin operated equipment. Figure Size: 0.125" High, 0.075" wide. Figures are white on black, Display: 7-Digit. Count Speed: 600 cpm. Minimum Count Pulse Timing: 50 ms Minimum on time/off time. UL and CE recognized. Tamper-proof versions available. All have 12" lead wires.

Suppliers

Company
Product
Description
Supplier Links
Counter, mini, rectangular, 600 CPM, 24VDC, DC, 7 digit - 70000804 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter, mini, rectangular, 600 CPM, 24VDC, DC, 7 digit
70000804
Counter, mini, rectangular, 600 CPM, 24VDC, DC, 7 digit 70000804
The E14B Series are miniature electronic counters designed for applications where space is minimal. Ideal for vending machines and other coin operated equipment. Figure Size: 0.125" High, 0.075" wide. Figures are white on black, Display: 7-Digit. Count Speed: 600 cpm. Minimum Count Pulse Timing: 50 ms Minimum on time/off time. UL and CE recognized. Tamper-proof versions available. All have 12" lead wires.

The E14B Series are miniature electronic counters designed for applications where space is minimal. Ideal for vending machines and other coin operated equipment. Figure Size: 0.125" High, 0.075" wide. Figures are white on black, Display: 7-Digit. Count Speed: 600 cpm. Minimum Count Pulse Timing: 50 ms Minimum on time/off time. UL and CE recognized. Tamper-proof versions available. All have 12" lead wires.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Counters
Product Number 70000804
Product Name Counter, mini, rectangular, 600 CPM, 24VDC, DC, 7 digit
Operating Temperature -13 to ? F (-25 to ? C)
Display Type Digital
Number of Digits 7
Maximum Count Frequency 0.0100 kHz
Power Supply DC/Battery
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 8966917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
Preset Counter - PS3-SP - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details