ENM Company Counter, LCD, black, 1.2W x .6H, 8-28 VDC, DC, 6 digit, 100CPS C1101AB

Description
LCD Hour Meter Counter Module Electronics Series T1100 hour meter timer features a 6-digit, 7-segment LCD display. This model is ideal for maintenance applications. The hour meter model displays hourglass and decimals point. The accumulated hours are stored on powerless, non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Capacity: 99999.9 hours automatic recycle to zero. Character Height: Large 5 mm digit. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C. T1100 Hour Meter timer features a 6-digit, 7 segment LCD display. This model is ideal for maintenance applications. The Hour Meter model displays an hour glass and decimal point. The accumulated hours are stored on powerless, non-volatile data backup usin
Description
LCD Hour Meter Counter Module Electronics Series T1100 hour meter timer features a 6-digit, 7-segment LCD display. This model is ideal for maintenance applications. The hour meter model displays hourglass and decimals point. The accumulated hours are stored on powerless, non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Capacity: 99999.9 hours automatic recycle to zero. Character Height: Large 5 mm digit. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C. T1100 Hour Meter timer features a 6-digit, 7 segment LCD display. This model is ideal for maintenance applications. The Hour Meter model displays an hour glass and decimal point. The accumulated hours are stored on powerless, non-volatile data backup usin

Suppliers

Company
Product
Description
Supplier Links
Counter, LCD, black, 1.2W x .6H, 8-28 VDC, DC, 6 digit, 100CPS - 70000907 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter, LCD, black, 1.2W x .6H, 8-28 VDC, DC, 6 digit, 100CPS
70000907
Counter, LCD, black, 1.2W x .6H, 8-28 VDC, DC, 6 digit, 100CPS 70000907
LCD Hour Meter Counter Module Electronics Series T1100 hour meter timer features a 6-digit, 7-segment LCD display. This model is ideal for maintenance applications. The hour meter model displays hourglass and decimals point. The accumulated hours are stored on powerless, non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Capacity: 99999.9 hours automatic recycle to zero. Character Height: Large 5 mm digit. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C. T1100 Hour Meter timer features a 6-digit, 7 segment LCD display. This model is ideal for maintenance applications. The Hour Meter model displays an hour glass and decimal point. The accumulated hours are stored on powerless, non-volatile data backup usin

LCD Hour Meter Counter Module Electronics
Series T1100 hour meter timer features a 6-digit, 7-segment LCD display. This model is ideal for maintenance applications. The hour meter model displays hourglass and decimals point. The accumulated hours are stored on powerless, non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Capacity: 99999.9 hours automatic recycle to zero. Character Height: Large 5 mm digit. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C.
T1100 Hour Meter timer features a 6-digit, 7 segment LCD display. This model is ideal for maintenance applications. The Hour Meter model displays an hour glass and decimal point. The accumulated hours are stored on powerless, non-volatile data backup usin

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Counters
Product Number 70000907
Product Name Counter, LCD, black, 1.2W x .6H, 8-28 VDC, DC, 6 digit, 100CPS
Operating Temperature -40 to ? F (-40 to ? C)
Minimum Time Setting 0.0 seconds
Maximum Time Setting 999999 hours
All Time Ranges 0 to 999999
Setting Accuracy 0.0100 ±%
Unlock Full Specs
to access all available technical data

Similar Products

LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details
Counters - 2698528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type Wheels/Dial; Analogue
Number of Digits 6
View Details
Panel Mount Counter, CH Series - CH-7P - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details