Enfield Technologies Proportional Servo-Pneumatic Control Valve LS-V25s

Description
Enfield Technologies LS - V25s series continues in the long line of tradition for fast response and high flow, associated with the LS series sub - base mounted valves. The LS - V25s is a ¼ ” ported in - line valve, with a 1 .0 Cv. Customers in the market for a low profile valve , with a 2.5 ms ( or less ) response time will no doubt find the new “ s ” Series valves from Enfield Technologies to be an important innovation Features: 5/3 Bi-Directional Proportional Flow Control Linear Force Motor Infinitely Variable Valve Positioning Low Leakage Fast Shifting Time High Bandwidth
Datasheet
Description
Enfield Technologies LS - V25s series continues in the long line of tradition for fast response and high flow, associated with the LS series sub - base mounted valves. The LS - V25s is a ¼ ” ported in - line valve, with a 1 .0 Cv. Customers in the market for a low profile valve , with a 2.5 ms ( or less ) response time will no doubt find the new “ s ” Series valves from Enfield Technologies to be an important innovation Features: 5/3 Bi-Directional Proportional Flow Control Linear Force Motor Infinitely Variable Valve Positioning Low Leakage Fast Shifting Time High Bandwidth
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional Servo-Pneumatic Control Valve - LS-V25s - Enfield Technologies
Trumbull, CT, USA
Proportional Servo-Pneumatic Control Valve
LS-V25s
Proportional Servo-Pneumatic Control Valve LS-V25s
Enfield Technologies LS - V25s series continues in the long line of tradition for fast response and high flow, associated with the LS series sub - base mounted valves. The LS - V25s is a ¼ ” ported in - line valve, with a 1 .0 Cv. Customers in the market for a low profile valve , with a 2.5 ms ( or less ) response time will no doubt find the new “ s ” Series valves from Enfield Technologies to be an important innovation Features: 5/3 Bi-Directional Proportional Flow Control Linear Force Motor Infinitely Variable Valve Positioning Low Leakage Fast Shifting Time High Bandwidth

Enfield Technologies LS - V25s series continues in the long line of tradition for fast response and high flow, associated with the LS series sub - base mounted valves. The LS - V25s is a ¼ ” ported in - line valve, with a 1 .0 Cv. Customers in the market for a low profile valve , with a 2.5 ms ( or less ) response time will no doubt find the new “ s ” Series valves from Enfield Technologies to be an important innovation

Features:

  • 5/3 Bi-Directional Proportional Flow Control
  • Linear Force Motor
  • Infinitely Variable Valve Positioning
  • Low Leakage
  • Fast Shifting Time
  • High Bandwidth
Supplier's Site Datasheet

Technical Specifications

  Enfield Technologies
Product Category Industrial Valves
Product Number LS-V25s
Product Name Proportional Servo-Pneumatic Control Valve
Valve Type Control Valve; Directional; Cartridge; Servo
Primary Material Aluminum; Stainless Steel (optional feature); Steel (optional feature)
Media Gas; Inert / Non -Corrosive Dry Gases; Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 80.00 psi (56.3 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valve - 163018464 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief; Anti-Siphon
Number of Ports 2
Connection Description Threaded
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE BODY 3VX4X2 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.38 inch (9.52 mm)
View Details
10mm PICOSOL MS - 11-333EF02-B5+2311+BIO - IMI Life Science
Specs
Media Gas
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details