EnerSys, Inc. Lead Acid Battery, 12V, 30Ah; Battery Voltage Enersys XE30

Description
LEAD ACID BATTERY, 12V, 30AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:28Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:125mm; External Width:175mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V, 30AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:28Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:125mm; External Width:175mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 30Ah; Battery Voltage Enersys - 89C2924 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 30Ah; Battery Voltage Enersys
89C2924
Lead Acid Battery, 12V, 30Ah; Battery Voltage Enersys 89C2924
LEAD ACID BATTERY, 12V, 30AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:28Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:125mm; External Width:175mm; Pack Quantity:1 RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 30AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:28Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:125mm; External Width:175mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 89C2924
Product Name Lead Acid Battery, 12V, 30Ah; Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1548 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details