EnerSys, Inc. Powersafe Sbs Lead Acid Battery; Battery Voltage Enersys SBS-30

Description
POWERSAFE SBS LEAD ACID BATTERY; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:26Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:156mm; External Width:97mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
POWERSAFE SBS LEAD ACID BATTERY; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:26Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:156mm; External Width:97mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powersafe Sbs Lead Acid Battery; Battery Voltage Enersys - 31M9920 - Newark, An Avnet Company
Chicago, IL, United States
Powersafe Sbs Lead Acid Battery; Battery Voltage Enersys
31M9920
Powersafe Sbs Lead Acid Battery; Battery Voltage Enersys 31M9920
POWERSAFE SBS LEAD ACID BATTERY; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:26Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:156mm; External Width:97mm; Pack Quantity:1 RoHS Compliant: NA

POWERSAFE SBS LEAD ACID BATTERY; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:26Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:156mm; External Width:97mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 31M9920
Product Name Powersafe Sbs Lead Acid Battery; Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10314 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details