LEAD ACID BATTERY, 12V, 28AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:28Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:175mm; External Width:127mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Batteries |
| Product Number | 15B5745 |
| Product Name | Lead Acid Battery, 12V, 28Ah; Battery Voltage Enersys |
| Primary Batteries | Lead Acid |