EnerSys, Inc. Lead Acid Battery, 12V, 20Ah; Battery Voltage Enersys NPX-80R

Description
LEAD ACID BATTERY, 12V, 20AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:20Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:167mm; External Width:76mm; Weight:6.35kg RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V, 20AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:20Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:167mm; External Width:76mm; Weight:6.35kg RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 20Ah; Battery Voltage Enersys - 45M5974 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 20Ah; Battery Voltage Enersys
45M5974
Lead Acid Battery, 12V, 20Ah; Battery Voltage Enersys 45M5974
LEAD ACID BATTERY, 12V, 20AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:20Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:167mm; External Width:76mm; Weight:6.35kg RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 20AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:20Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:167mm; External Width:76mm; Weight:6.35kg RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 45M5974
Product Name Lead Acid Battery, 12V, 20Ah; Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1481 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details