EnerSys, Inc. Lead Acid Battery, 12V, 3.2Ah; Battery Voltage Enersys NPH3.2-12FR

Description
LEAD ACID BATTERY, 12V, 3.2AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:3.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:64mm; External Width:67mm RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V, 3.2AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:3.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:64mm; External Width:67mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 3.2Ah; Battery Voltage Enersys - 15B5742 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 3.2Ah; Battery Voltage Enersys
15B5742
Lead Acid Battery, 12V, 3.2Ah; Battery Voltage Enersys 15B5742
LEAD ACID BATTERY, 12V, 3.2AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:3.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:64mm; External Width:67mm RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 3.2AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:3.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:64mm; External Width:67mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15B5742
Product Name Lead Acid Battery, 12V, 3.2Ah; Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1225-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 210 ampere-hr
Width / Diameter 22 inch (559 mm)
View Details