EnerSys, Inc. Lead Acid Battery, 6V, 5.6Ah; Battery Voltage Enersys NP5-6

Description
LEAD ACID BATTERY, 6V, 5.6AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:107mm; External Width:47mm; Weight:950g RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 6V, 5.6AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:107mm; External Width:47mm; Weight:950g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 6V, 5.6Ah; Battery Voltage Enersys - 17M9094 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 6V, 5.6Ah; Battery Voltage Enersys
17M9094
Lead Acid Battery, 6V, 5.6Ah; Battery Voltage Enersys 17M9094
LEAD ACID BATTERY, 6V, 5.6AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:107mm; External Width:47mm; Weight:950g RoHS Compliant: NA

LEAD ACID BATTERY, 6V, 5.6AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:107mm; External Width:47mm; Weight:950g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 17M9094
Product Name Lead Acid Battery, 6V, 5.6Ah; Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1791-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details