EnerSys, Inc. Lead Acid Battery, 6V, 4.5Ah; Battery Voltage Enersys NP4.5-6

Description
LEAD ACID BATTERY, 6V, 4.5AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:4.5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:107mm; External Width:47mm RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 6V, 4.5AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:4.5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:107mm; External Width:47mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 6V, 4.5Ah; Battery Voltage Enersys - 10J0795 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 6V, 4.5Ah; Battery Voltage Enersys
10J0795
Lead Acid Battery, 6V, 4.5Ah; Battery Voltage Enersys 10J0795
LEAD ACID BATTERY, 6V, 4.5AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:4.5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:107mm; External Width:47mm RoHS Compliant: NA

LEAD ACID BATTERY, 6V, 4.5AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:4.5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:107mm; External Width:47mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 10J0795
Product Name Lead Acid Battery, 6V, 4.5Ah; Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details