EnerSys, Inc. Lead Acid Battery, 12V, 24Ah; Battery Voltage Enersys NP24-12BFR

Description
LEAD ACID BATTERY, 12V, 24AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:24Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:125mm; External Width:175mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V, 24AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:24Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:125mm; External Width:175mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 24Ah; Battery Voltage Enersys - 91B7339 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 24Ah; Battery Voltage Enersys
91B7339
Lead Acid Battery, 12V, 24Ah; Battery Voltage Enersys 91B7339
LEAD ACID BATTERY, 12V, 24AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:24Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:125mm; External Width:175mm; Pack Quantity:1 RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 24AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:24Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:125mm; External Width:175mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet
Battery; Lead-Acid; 24; 12 V; 166 mm L x 175 mm W x 125 mm H; 9; 9.5 Milliohms - 70111493 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lead-Acid; 24; 12 V; 166 mm L x 175 mm W x 125 mm H; 9; 9.5 Milliohms
70111493
Battery; Lead-Acid; 24; 12 V; 166 mm L x 175 mm W x 125 mm H; 9; 9.5 Milliohms 70111493
The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is required for a short duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible power supplies (UPS), telecommunications, emergency lights and medical equipment. Anywhere the need for reliable and dependable back-up power is required. The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer a full line of flame-retardant batteries (UL94-V0, LOI 30). Designated “FR,” these batteries comply with UL1778 flame-retardant specifications for UPS and Bellcore requirements for telecommunications. Available in flame retardant upon request. Features: Superb Recovery From Deep Discharge Electrolyte Suspension System Gas Recombination Multipurpose is Float or Cyclic Use Usable in Any Orientation Superior Energy Density

The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is required for a short duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible power supplies (UPS), telecommunications, emergency lights and medical equipment. Anywhere the need for reliable and dependable back-up power is required. The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer a full line of flame-retardant batteries (UL94-V0, LOI 30). Designated “FR,” these batteries comply with UL1778 flame-retardant specifications for UPS and Bellcore requirements for telecommunications. Available in flame retardant upon request.
Features:

  • Superb Recovery From Deep Discharge
  • Electrolyte Suspension System
  • Gas Recombination
  • Multipurpose is Float or Cyclic Use
  • Usable in Any Orientation
  • Superior Energy Density
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number 91B7339 70111493
Product Name Lead Acid Battery, 12V, 24Ah; Battery Voltage Enersys Battery; Lead-Acid; 24; 12 V; 166 mm L x 175 mm W x 125 mm H; 9; 9.5 Milliohms
Primary Batteries Lead Acid
Voltage 12 volts 12 volts
Capacity 24 ampere-hr 24 ampere-hr
Height 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
AA Batteries - 2637858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Thionyl Chloride
Standard Cylindrical Battery Sizes AA
Voltage 3.6 volts
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details