EnerSys, Inc. Lead Acid Battery, 12V, 2.3Ah; Battery Voltage Enersys NP2.3-12FR

Description
LEAD ACID BATTERY, 12V, 2.3AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:2.3Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:64mm; External Width:178mm RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V, 2.3AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:2.3Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:64mm; External Width:178mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 2.3Ah; Battery Voltage Enersys - 30C5418 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 2.3Ah; Battery Voltage Enersys
30C5418
Lead Acid Battery, 12V, 2.3Ah; Battery Voltage Enersys 30C5418
LEAD ACID BATTERY, 12V, 2.3AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:2.3Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:64mm; External Width:178mm RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 2.3AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:2.3Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:64mm; External Width:178mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 30C5418
Product Name Lead Acid Battery, 12V, 2.3Ah; Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1421-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 735 ampere-hr
Width / Diameter 39.75 inch (1010 mm)
View Details