The Lead Acid Battery, 12V, 20Ah from Enersys is designed for high discharge rate applications, making it suitable for Uninterruptible Power Supply (UPS) and Information Technology markets. It utilizes valve regulated lead acid (VRLA) technology, which incorporates gas recombination to eliminate the need for regular water addition, enhancing reliability and performance. This battery features a robust construction with high-performance positive plate grids that resist corrosion and prolong active life. The separators are made from low resistance microporous glass fiber, preventing acid leakage in case of accidental damage. The battery operates effectively within a temperature range of -20°C to +50°C and has a recommended float charge voltage of 2.25 - 2.28Vpc at 25°C. With a weight of 6.1 kg and dimensions of 167 mm in height and 76 mm in width, this battery is designed for efficient space utilization. It is also approved for shipping as non-hazardous and non-spillable, complying with relevant safety standards.
LEAD ACID BATTERY, 12V, 20AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:20Ah; Battery Size Code:-; Battery Terminals:Connector;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Batteries |
| Product Number | 45M5973 |
| Product Name | Lead Acid Battery, 12V, 20Ah; Battery Voltage Enersys |
| Primary Batteries | Lead Acid |