EnerSys, Inc. Lead Acid Battery, 12V, 33Ah; Battery Voltage Enersys HX135

Description
LEAD ACID BATTERY, 12V, 33AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:33Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:179mm; External Width:130mm; Weight:11.5kgRoHS Compliant: NA
Description
LEAD ACID BATTERY, 12V, 33AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:33Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:179mm; External Width:130mm; Weight:11.5kgRoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 33Ah; Battery Voltage Enersys - 45M5968 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 33Ah; Battery Voltage Enersys
45M5968
Lead Acid Battery, 12V, 33Ah; Battery Voltage Enersys 45M5968
LEAD ACID BATTERY, 12V, 33AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:33Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:179mm; External Width:130mm; Weight:11.5kgRoHS Compliant: NA

LEAD ACID BATTERY, 12V, 33AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:33Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:179mm; External Width:130mm; Weight:11.5kgRoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 45M5968
Product Name Lead Acid Battery, 12V, 33Ah; Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1441-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 315 ampere-hr
Width / Diameter 12.75 inch (324 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA10193 -  - AMETEK Programmable Power
Specs
Voltage 108 volts
View Details