EnerSys, Inc. Batteries Rechargeable (Secondary) 0850-0004

Description
2V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 8Ah
Request a Quote
Description
2V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 8Ah
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Lead Acid Battery, 2V, 8Ah from EnerSys is designed for various standby and cyclic applications, including telecommunications, uninterruptible power supplies, and medical equipment. It features a quick connect terminal for easy installation. The battery operates effectively in extreme temperature environments, ranging from -65°C to +80°C (-85°F to +176°F). With a capacity of 8Ah, it is suitable for applications requiring reliable energy storage. The external dimensions are 44.5mm in diameter and 108.7mm in height, making it compact for integration into various systems. This battery is part of EnerSys's extensive product line, known for its durability and performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Lead Acid Battery, 2V, 8Ah from EnerSys is designed for various standby and cyclic applications, including telecommunications, uninterruptible power supplies, and medical equipment. It features a quick connect terminal for easy installation. The battery operates effectively in extreme temperature environments, ranging from -65°C to +80°C (-85°F to +176°F). With a capacity of 8Ah, it is suitable for applications requiring reliable energy storage. The external dimensions are 44.5mm in diameter and 108.7mm in height, making it compact for integration into various systems. This battery is part of EnerSys's extensive product line, known for its durability and performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 842-1003-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
842-1003-ND
Batteries Rechargeable (Secondary) 842-1003-ND
2V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 8Ah

2V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 8Ah

Buy Now Datasheet
Lead Acid Battery, 2V, 8Ah; Battery Voltage Enersys - 42H5697 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 2V, 8Ah; Battery Voltage Enersys
42H5697
Lead Acid Battery, 2V, 8Ah; Battery Voltage Enersys 42H5697
LEAD ACID BATTERY, 2V, 8AH; Battery Voltage:2V; Battery Technology:Lead Acid; Battery Capacity:8Ah; Battery Size Code:E; Battery Terminals:Quick Connect; External Diameter:44.5mm; External Height:108.7mm; External Width:- RoHS Compliant: NA

LEAD ACID BATTERY, 2V, 8AH; Battery Voltage:2V; Battery Technology:Lead Acid; Battery Capacity:8Ah; Battery Size Code:E; Battery Terminals:Quick Connect; External Diameter:44.5mm; External Height:108.7mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
0850-0004
Battery Products - Batteries Rechargeable (Secondary) 0850-0004
BATTERY LEAD ACID 2V 8AH

BATTERY LEAD ACID 2V 8AH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Batteries Batteries Batteries
Product Number 842-1003-ND 42H5697 0850-0004
Product Name Batteries Rechargeable (Secondary) Lead Acid Battery, 2V, 8Ah; Battery Voltage Enersys Battery Products - Batteries Rechargeable (Secondary)
Application General Purpose
Capacity 8 ampere-hr 8 ampere-hr 8 ampere-hr
Primary Batteries Lead Acid Sealed Lead Acid (SLA, VRLA)
Standard Cylindrical Battery Sizes E
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10307 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details