EnerSys, Inc. Lead Acid Battery, 2V, 12Ah; Battery Voltage Enersys 0840-0004

Description
LEAD ACID BATTERY, 2V, 12AH; Battery Voltage:2V; Battery Technology:Lead Acid; Battery Capacity:12Ah; Battery Size Code:J; Battery Terminals:Quick Connect; External Diameter:51.8mm; External Height:135.6mm; External Width:- RoHS Compliant: NA
Description
LEAD ACID BATTERY, 2V, 12AH; Battery Voltage:2V; Battery Technology:Lead Acid; Battery Capacity:12Ah; Battery Size Code:J; Battery Terminals:Quick Connect; External Diameter:51.8mm; External Height:135.6mm; External Width:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 2V, 12Ah; Battery Voltage Enersys - 89C2836 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 2V, 12Ah; Battery Voltage Enersys
89C2836
Lead Acid Battery, 2V, 12Ah; Battery Voltage Enersys 89C2836
LEAD ACID BATTERY, 2V, 12AH; Battery Voltage:2V; Battery Technology:Lead Acid; Battery Capacity:12Ah; Battery Size Code:J; Battery Terminals:Quick Connect; External Diameter:51.8mm; External Height:135.6mm; External Width:- RoHS Compliant: NA

LEAD ACID BATTERY, 2V, 12AH; Battery Voltage:2V; Battery Technology:Lead Acid; Battery Capacity:12Ah; Battery Size Code:J; Battery Terminals:Quick Connect; External Diameter:51.8mm; External Height:135.6mm; External Width:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 89C2836
Product Name Lead Acid Battery, 2V, 12Ah; Battery Voltage Enersys
Primary Batteries Lead Acid
Standard Cylindrical Battery Sizes J
Voltage 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details