Energizer Holdings, Inc. Flashlights TUF421PE

Description
"Flashlight Standard Style LED 24 Lumens AA (Requires 4) 10.26"" (260.6mm)"
Request a Quote Datasheet
Description
"Flashlight Standard Style LED 24 Lumens AA (Requires 4) 10.26"" (260.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashlights - N518-ND - DigiKey
Thief River Falls, MN, United States
Flashlights
N518-ND
Flashlights N518-ND
"Flashlight Standard Style LED 24 Lumens AA (Requires 4) 10.26"" (260.6mm)"

"Flashlight Standard Style LED 24 Lumens AA (Requires 4) 10.26"" (260.6mm)"

Buy Now Datasheet
Hard Case Pro Led Swivel-Head Flashlight; Flashlight Type Energizer - 31M3682 - Newark, An Avnet Company
Chicago, IL, United States
Hard Case Pro Led Swivel-Head Flashlight; Flashlight Type Energizer
31M3682
Hard Case Pro Led Swivel-Head Flashlight; Flashlight Type Energizer 31M3682
HARD CASE PRO LED SWIVEL-HEAD FLASHLIGHT; Flashlight Type:Hand Held; Light Source:4 x LED; Lumen Output:24lm; Power Source:AA Batteries x 4; Flashlight Body Material:-; Product Range:TUF Series; Battery Size Code:AA; Height:3.74" RoHS Compliant: NA

HARD CASE PRO LED SWIVEL-HEAD FLASHLIGHT; Flashlight Type:Hand Held; Light Source:4 x LED; Lumen Output:24lm; Power Source:AA Batteries x 4; Flashlight Body Material:-; Product Range:TUF Series; Battery Size Code:AA; Height:3.74" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flashlights Flashlights
Product Number N518-ND 31M3682
Product Name Flashlights Hard Case Pro Led Swivel-Head Flashlight; Flashlight Type Energizer
Flashlight Type LED Flashlight; Standard LED Flashlight; 4 x LED
Power Source Battery
Battery Size AA
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2755487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Virtually Indestructible 140 Lumen 2D LED Flashlight - DIY2D-B - Rayovac
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size D
View Details
Streamlight Stylus Pro Black - STL-66118 - Andax Industries
Specs
Battery Size AA
Lumen 100 lm (7.96 cp)
View Details