Power Thousands of Pictures in Digital Cameras
Designed for today's high-tech devices such as digital cameras, portable CD players, and personal digital assistants. Cadmium free. Chargers have a manufactures limited lifetime warranty.
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 900mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:850mAh; Battery Size Code:AAA; Battery Terminals:Raised Positive and Flat Negative; External Width:- RoHS Compliant: NA
BATT NIMH 1.2V 850MAH AAA 1=2PK
| Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries |
| Product Number | 70145537 | 03C7534 | NH12BP-2 |
| Product Name | Battery, Rechargeable; AAA; Nickel-Metal Hydride; 850; Rechargeable; 1.2 V; 0.2 | Nickel Metal Hydride-Nimh Battery, 1.2V, 900Mah; Battery Voltage Energizer | Battery Products - Batteries Rechargeable (Secondary) |
| Secondary Batteries | Nickel-metal Hydride | Nickel-metal Hydride | |
| Standard Cylindrical Battery Sizes | AAA; 2/3AA | AAA; AAA | AAA |
| Capacity | 0.8500 ampere-hr | 0.8500 ampere-hr | 0.8500 ampere-hr |
| Internal Resistance | 0.1000 ohms |