Energizer Holdings, Inc. Flashlights MS2AALED

Description
"Flashlight Standard Style LED 40 Lumens AA (Requires 2) 5.97"" (151.6mm)"
Request a Quote Datasheet
Description
"Flashlight Standard Style LED 40 Lumens AA (Requires 2) 5.97"" (151.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashlights - N529-ND - DigiKey
Thief River Falls, MN, United States
Flashlights
N529-ND
Flashlights N529-ND
"Flashlight Standard Style LED 40 Lumens AA (Requires 2) 5.97"" (151.6mm)"

"Flashlight Standard Style LED 40 Lumens AA (Requires 2) 5.97"" (151.6mm)"

Buy Now Datasheet
Torch, Led, 18 Lumens, 2 X Aa, Orange & Black; Flashlight Type Energizer - 83T1212 - Newark, An Avnet Company
Chicago, IL, United States
Torch, Led, 18 Lumens, 2 X Aa, Orange & Black; Flashlight Type Energizer
83T1212
Torch, Led, 18 Lumens, 2 X Aa, Orange & Black; Flashlight Type Energizer 83T1212
TORCH, LED, 18 LUMENS, 2 X AA, ORANGE & BLACK; Flashlight Type:Hand Held; Light Source:3 x White Nichia LED; Lumen Output:40lm; Power Source:AA Batteries x 2; Flashlight Body Material:-; Product Range:-; Battery Size Code:AA RoHS Compliant: NA

TORCH, LED, 18 LUMENS, 2 X AA, ORANGE & BLACK; Flashlight Type:Hand Held; Light Source:3 x White Nichia LED; Lumen Output:40lm; Power Source:AA Batteries x 2; Flashlight Body Material:-; Product Range:-; Battery Size Code:AA RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flashlights Flashlights
Product Number N529-ND 83T1212
Product Name Flashlights Torch, Led, 18 Lumens, 2 X Aa, Orange & Black; Flashlight Type Energizer
Flashlight Type LED Flashlight; Standard LED Flashlight; 3 x White Nichia LED
Power Source Battery
Battery Size AA
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 683306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
5W Flashlight w/ FREE Area Light - Online Only - RP9904 - Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
View Details