Rayovac Virtually Indestructible 120 Lumen 3AAA LED Flashlight DIY3AAA-B

Description
Features and Benefits High performance LEDs 2 modes: 120 Lumens, 19 Lumens (energy saver) Beam distance: 160 meters, 70 meters (energy saver) Battery run time (alkaline batteries incl.): 5 hours, 40 hours (energy saver) 30 Foot Drop Test Performance! Rubber head and tail cap – shock absorbers; aluminum titanium alloy - toughness Impact resisting internal engineering; “protected” tactical tail cap switch Ergonomic design with thumb area built in Designed for maximum durability + simplicity IPX4 water resistant Lifetime guarantee (3) AAA Rayovac alkaline batteries included
Description
Features and Benefits High performance LEDs 2 modes: 120 Lumens, 19 Lumens (energy saver) Beam distance: 160 meters, 70 meters (energy saver) Battery run time (alkaline batteries incl.): 5 hours, 40 hours (energy saver) 30 Foot Drop Test Performance! Rubber head and tail cap – shock absorbers; aluminum titanium alloy - toughness Impact resisting internal engineering; “protected” tactical tail cap switch Ergonomic design with thumb area built in Designed for maximum durability + simplicity IPX4 water resistant Lifetime guarantee (3) AAA Rayovac alkaline batteries included

Suppliers

Company
Product
Description
Supplier Links
Virtually Indestructible 120 Lumen 3AAA LED Flashlight - DIY3AAA-B - Rayovac
Madison, WI, USA
Virtually Indestructible 120 Lumen 3AAA LED Flashlight
DIY3AAA-B
Virtually Indestructible 120 Lumen 3AAA LED Flashlight DIY3AAA-B
Features and Benefits High performance LEDs 2 modes: 120 Lumens, 19 Lumens (energy saver) Beam distance: 160 meters, 70 meters (energy saver) Battery run time (alkaline batteries incl.): 5 hours, 40 hours (energy saver) 30 Foot Drop Test Performance! Rubber head and tail cap – shock absorbers; aluminum titanium alloy - toughness Impact resisting internal engineering; “protected” tactical tail cap switch Ergonomic design with thumb area built in Designed for maximum durability + simplicity IPX4 water resistant Lifetime guarantee (3) AAA Rayovac alkaline batteries included

Features and Benefits

  • High performance LEDs
  • 2 modes: 120 Lumens, 19 Lumens (energy saver)
  • Beam distance: 160 meters, 70 meters (energy saver)
  • Battery run time (alkaline batteries incl.): 5 hours, 40 hours (energy saver)
  • 30 Foot Drop Test Performance!
  • Rubber head and tail cap – shock absorbers; aluminum titanium alloy - toughness
  • Impact resisting internal engineering; “protected” tactical tail cap switch
  • Ergonomic design with thumb area built in
  • Designed for maximum durability + simplicity
  • IPX4 water resistant
  • Lifetime guarantee
  • (3) AAA Rayovac alkaline batteries included
Supplier's Site

Technical Specifications

  Rayovac
Product Category Flashlights
Product Number DIY3AAA-B
Product Name Virtually Indestructible 120 Lumen 3AAA LED Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAA
Number of Batteries 3
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1985418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Lithium; Re-Chargeable
Battery Size 1 x 1500mah li-polymer rechargeable battery
View Details
Rayovac 9 LED Flashlight With Laser (6 lights/case) - GP3AAALSR-B - Rayovac
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery
Lumen 22 lm (1.75 cp)
View Details
Flashlight - FL4AAP - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Power Source Battery
Battery Size AA
Number of Batteries 4
View Details
2 suppliers