Energizer Holdings, Inc. Flashlights ML3W2AAL

Description
"Flashlight Standard Style LED 65 Lumens AA Lithium (Requires 2) 6.08"" (154.4mm)"
Request a Quote Datasheet
Description
"Flashlight Standard Style LED 65 Lumens AA Lithium (Requires 2) 6.08"" (154.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashlights - N522-ND - DigiKey
Thief River Falls, MN, United States
Flashlights
N522-ND
Flashlights N522-ND
"Flashlight Standard Style LED 65 Lumens AA Lithium (Requires 2) 6.08"" (154.4mm)"

"Flashlight Standard Style LED 65 Lumens AA Lithium (Requires 2) 6.08"" (154.4mm)"

Buy Now Datasheet
3W Led Metal Flashlight; Flashlight Type Energizer - 34M4723 - Newark, An Avnet Company
Chicago, IL, United States
3W Led Metal Flashlight; Flashlight Type Energizer
34M4723
3W Led Metal Flashlight; Flashlight Type Energizer 34M4723
3W LED METAL FLASHLIGHT; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:65lm; Power Source:AA Batteries x 2; Flashlight Body Material:Aluminium; Product Range:-; Battery Size Code:AA; Body Material:Aluminium; Length:6.08"

3W LED METAL FLASHLIGHT; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:65lm; Power Source:AA Batteries x 2; Flashlight Body Material:Aluminium; Product Range:-; Battery Size Code:AA; Body Material:Aluminium; Length:6.08"

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flashlights Flashlights
Product Number N522-ND 34M4723
Product Name Flashlights 3W Led Metal Flashlight; Flashlight Type Energizer
Flashlight Type LED Flashlight; Standard LED Flashlight; LED
Power Source Battery
Battery Size AA
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2676040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Xenon Hi-Beam - P716 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18V (not included)
View Details
2D Swivel Flashlight with Batteries (6 lights/case) - ISL2D-B - Rayovac
Specs
Flashlight Type Swivel Flashlight
Power Source Battery; Zinc Chloride Batteries
Battery Size D
View Details
2 suppliers