Rayovac 2D Swivel Flashlight with Batteries (6 lights/case) ISL2D-B

Description
Features and Benefits Krypton bulb 20 lumens Beam distance of 69 meters Battery run time: 12 hours 90° swivel Shock absorbing barrier wall Rubber protected end cap/lens ring Sure-grip rubber handle Spare bulb holder Hanging ring included Impact resistant to 5 feet Lifetime warranty (2) D zinc chloride batteries included
Description
Features and Benefits Krypton bulb 20 lumens Beam distance of 69 meters Battery run time: 12 hours 90° swivel Shock absorbing barrier wall Rubber protected end cap/lens ring Sure-grip rubber handle Spare bulb holder Hanging ring included Impact resistant to 5 feet Lifetime warranty (2) D zinc chloride batteries included

Suppliers

Company
Product
Description
Supplier Links
2D Swivel Flashlight with Batteries (6 lights/case) - ISL2D-B - Rayovac
Madison, WI, USA
2D Swivel Flashlight with Batteries (6 lights/case)
ISL2D-B
2D Swivel Flashlight with Batteries (6 lights/case) ISL2D-B
Features and Benefits Krypton bulb 20 lumens Beam distance of 69 meters Battery run time: 12 hours 90° swivel Shock absorbing barrier wall Rubber protected end cap/lens ring Sure-grip rubber handle Spare bulb holder Hanging ring included Impact resistant to 5 feet Lifetime warranty (2) D zinc chloride batteries included

Features and Benefits

  • Krypton bulb
  • 20 lumens
  • Beam distance of 69 meters
  • Battery run time: 12 hours
  • 90° swivel
  • Shock absorbing barrier wall
  • Rubber protected end cap/lens ring
  • Sure-grip rubber handle
  • Spare bulb holder
  • Hanging ring included
  • Impact resistant to 5 feet
  • Lifetime warranty
  • (2) D zinc chloride batteries included
Supplier's Site
Tools, Flashlights (Torches); Flashlight Type Rayovac - 48F2114 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Flashlights (Torches); Flashlight Type Rayovac
48F2114
Tools, Flashlights (Torches); Flashlight Type Rayovac 48F2114
TOOLS, FLASHLIGHTS (TORCHES); Flashlight Type:Hand Held; Light Source:Krypton; Lumen Output:20lm; Power Source:D Batteries x 2; Flashlight Body Material:-; Product Range:Rayovac Flashlight; Battery Size Code:D; Body Material:Rubber RoHS Compliant: NA

TOOLS, FLASHLIGHTS (TORCHES); Flashlight Type:Hand Held; Light Source:Krypton; Lumen Output:20lm; Power Source:D Batteries x 2; Flashlight Body Material:-; Product Range:Rayovac Flashlight; Battery Size Code:D; Body Material:Rubber RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Rayovac Newark, An Avnet Company
Product Category Flashlights Flashlights
Product Number ISL2D-B 48F2114
Product Name 2D Swivel Flashlight with Batteries (6 lights/case) Tools, Flashlights (Torches); Flashlight Type Rayovac
Flashlight Type Swivel Flashlight Krypton
Power Source Battery; Zinc Chloride Batteries
Battery Size D
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2198133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details
Rayovac Value Bright White LED Keychain - BRSLEDKEY-BRA - Rayovac
Specs
Flashlight Type LED Flashlight; Pocket Flashlight; Keychain Flashlight
Power Source Battery; Lithium
Battery Size CR1220 Rayovac Lithium Batteries
View Details