Energizer Holdings, Inc. Flashlights ML1W2AAE

Description
"Flashlight Standard Style LED 45 Lumens AA (Requires 2) 6.08"" (154.4mm)"
Request a Quote Datasheet
Description
"Flashlight Standard Style LED 45 Lumens AA (Requires 2) 6.08"" (154.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashlights - N523-ND - DigiKey
Thief River Falls, MN, United States
Flashlights
N523-ND
Flashlights N523-ND
"Flashlight Standard Style LED 45 Lumens AA (Requires 2) 6.08"" (154.4mm)"

"Flashlight Standard Style LED 45 Lumens AA (Requires 2) 6.08"" (154.4mm)"

Buy Now Datasheet
1W Led Metal Flashlight; Flashlight Type Energizer - 34M4722 - Newark, An Avnet Company
Chicago, IL, United States
1W Led Metal Flashlight; Flashlight Type Energizer
34M4722
1W Led Metal Flashlight; Flashlight Type Energizer 34M4722
1W LED METAL FLASHLIGHT; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:45lm; Power Source:AA Batteries x 2; Flashlight Body Material:Aluminium; Product Range:-; Battery Size Code:AA; Body Material:Aluminium; Length:6.08"

1W LED METAL FLASHLIGHT; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:45lm; Power Source:AA Batteries x 2; Flashlight Body Material:Aluminium; Product Range:-; Battery Size Code:AA; Body Material:Aluminium; Length:6.08"

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flashlights Flashlights
Product Number N523-ND 34M4722
Product Name Flashlights 1W Led Metal Flashlight; Flashlight Type Energizer
Flashlight Type LED Flashlight; Standard LED Flashlight; LED
Power Source Battery
Battery Size AA
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 8813946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Lights > C4 eLED -  - Underwater Kinetics
Underwater Kinetics
Specs
Flashlight Type LED Flashlight
Power Source Battery; Alkaline; 4C Alkaline / LR14
Length 6.8 inch (173 mm)
View Details