Energizer Holdings, Inc. Batteries Non-Rechargeable (Primary) LN91

Description
BATTERY LITHIUM 1.5V AA
Request a Quote Datasheet
Description
BATTERY LITHIUM 1.5V AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 547-LN91-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
547-LN91-ND
Batteries Non-Rechargeable (Primary) 547-LN91-ND
BATTERY LITHIUM 1.5V AA

BATTERY LITHIUM 1.5V AA

Buy Now Datasheet
Battery, 1.5V, Aa; Battery Voltage Energizer - 49AJ2887 - Newark, An Avnet Company
Chicago, IL, United States
Battery, 1.5V, Aa; Battery Voltage Energizer
49AJ2887
Battery, 1.5V, Aa; Battery Voltage Energizer 49AJ2887
BATTERY, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Lithium Iron Disulphide; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mm RoHS Compliant: NA

BATTERY, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Lithium Iron Disulphide; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 547-LN91-ND 49AJ2887
Product Name Batteries Non-Rechargeable (Primary) Battery, 1.5V, Aa; Battery Voltage Energizer
Standard Cylindrical Battery Sizes AA AA; AA
Application General Purpose
Operating Temperature -40 to 140 F (-40 to 60 C)
Primary Batteries Lithium Iron Disulphide
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details