AA Lithium Iron Disulfide 1.5V Battery Non-Rechargeable (Primary)
LI-FES2 BATTERY, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Lithium Iron Disulphide; Battery Capacity:2.9Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; Pack Quantity:2RoHS Compliant: NA
Lithium Technology for Ultimate Power
Energizer® Ultimate Lithium® AA batteries provide the longest lasting performance in your high-tech devices, including up to 8 times longer in digital cameras (vs. ordinary alkaline batteries). Great for CD players, 2 way radios, photo equipment and more.
®Lithium AA+AAA Features
BATTERY LITHIUM 1.5V AA
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries | Batteries |
| Product Number | L91BP-2-ND | 02C7152 | 70145560 | L91BP-2 |
| Product Name | Batteries Non-Rechargeable (Primary) | Li-Fes2 Battery, 1.5V, Aa; Battery Voltage Energizer | Battery; Lithium; 1.5 V; 3000 mAh; 50.5mm H x 14.5 mm Dia.; 14.5 g | Battery Products - Batteries Non-Rechargeable (Primary) |
| Standard Cylindrical Battery Sizes | AA | AA; AA | 2/3AA; AA | AA |
| Application | General Purpose | |||
| Primary Batteries | Lithium Iron Disulphide | Lithium Iron Disulfide | ||
| Voltage | 1.5 volts | 1.5 volts |