Energizer Holdings, Inc. Head Light, 100Lm, 30M, 3 X Aaa Bat; Torch Type Energizer HDA321

Description
HEAD LIGHT, 100LM, 30M, 3 X AAA BAT; Torch Type:Head Light; Light Source:LED; Lumen Output:100lm; Beam Effective Distance:30m; Power Source:AAA Batteries x 3; Torch Body Material:Plastic; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet
Description
HEAD LIGHT, 100LM, 30M, 3 X AAA BAT; Torch Type:Head Light; Light Source:LED; Lumen Output:100lm; Beam Effective Distance:30m; Power Source:AAA Batteries x 3; Torch Body Material:Plastic; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Head Light, 100Lm, 30M, 3 X Aaa Bat; Torch Type Energizer - 69AC5871 - Newark, An Avnet Company
Chicago, IL, United States
Head Light, 100Lm, 30M, 3 X Aaa Bat; Torch Type Energizer
69AC5871
Head Light, 100Lm, 30M, 3 X Aaa Bat; Torch Type Energizer 69AC5871
HEAD LIGHT, 100LM, 30M, 3 X AAA BAT; Torch Type:Head Light; Light Source:LED; Lumen Output:100lm; Beam Effective Distance:30m; Power Source:AAA Batteries x 3; Torch Body Material:Plastic; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

HEAD LIGHT, 100LM, 30M, 3 X AAA BAT; Torch Type:Head Light; Light Source:LED; Lumen Output:100lm; Beam Effective Distance:30m; Power Source:AAA Batteries x 3; Torch Body Material:Plastic; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 69AC5871
Product Name Head Light, 100Lm, 30M, 3 X Aaa Bat; Torch Type Energizer
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2228176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Xenon Hi-Beam - P716 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18V (not included)
View Details