Rayovac Sportsman High Performance LED Tactical Flashlight SP123A-B

Description
Features and Benefits 3-Watt High Performance LED 3 modes: high, low and strobe 150 lumens Battery run time: 3 hours (high); 12 hours (low) Soft touch mode change Anodized aluminum body Compact and lightweight Tactical clip and holster included DC/DC regulated circuit Impact and water resistant Lifetime warranty (2) CR123A Rayovac lithium batteries included
Description
Features and Benefits 3-Watt High Performance LED 3 modes: high, low and strobe 150 lumens Battery run time: 3 hours (high); 12 hours (low) Soft touch mode change Anodized aluminum body Compact and lightweight Tactical clip and holster included DC/DC regulated circuit Impact and water resistant Lifetime warranty (2) CR123A Rayovac lithium batteries included

Suppliers

Company
Product
Description
Supplier Links
Sportsman High Performance LED Tactical Flashlight - SP123A-B - Rayovac
Madison, WI, USA
Sportsman High Performance LED Tactical Flashlight
SP123A-B
Sportsman High Performance LED Tactical Flashlight SP123A-B
Features and Benefits 3-Watt High Performance LED 3 modes: high, low and strobe 150 lumens Battery run time: 3 hours (high); 12 hours (low) Soft touch mode change Anodized aluminum body Compact and lightweight Tactical clip and holster included DC/DC regulated circuit Impact and water resistant Lifetime warranty (2) CR123A Rayovac lithium batteries included

Features and Benefits

  • 3-Watt High Performance LED
  • 3 modes: high, low and strobe
  • 150 lumens
  • Battery run time: 3 hours (high); 12 hours (low)
  • Soft touch mode change
  • Anodized aluminum body
  • Compact and lightweight
  • Tactical clip and holster included
  • DC/DC regulated circuit
  • Impact and water resistant
  • Lifetime warranty
  • (2) CR123A Rayovac lithium batteries included
Supplier's Site

Technical Specifications

  Rayovac
Product Category Flashlights
Product Number SP123A-B
Product Name Sportsman High Performance LED Tactical Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Battery Size CR123A Rayovac Lithium Batteries
Number of Batteries 2
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2676042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details
Rayovac Value Bright 2AA Economy Flashlight - EVB2AA-BB - Rayovac
Specs
Power Source Battery
Battery Size AA
Number of Batteries 2
View Details