Energizer Holdings, Inc. Alkaline Zn/mno2 Battery, 6V, J; Battery Voltage Energizer EN539

Description
ALKALINE ZN/MNO2 BATTERY, 6V, J; Battery Voltage:6V; Battery Size Code:J; Battery Technology:Alkaline; Battery Capacity:625mAh; Battery Terminals:Pressure Contact; External Diameter:-; External Height:48.5mm; External Width:35.6mm RoHS Compliant: NA
Datasheet
Description
ALKALINE ZN/MNO2 BATTERY, 6V, J; Battery Voltage:6V; Battery Size Code:J; Battery Technology:Alkaline; Battery Capacity:625mAh; Battery Terminals:Pressure Contact; External Diameter:-; External Height:48.5mm; External Width:35.6mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alkaline Zn/mno2 Battery, 6V, J; Battery Voltage Energizer - 16F1019 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Zn/mno2 Battery, 6V, J; Battery Voltage Energizer
16F1019
Alkaline Zn/mno2 Battery, 6V, J; Battery Voltage Energizer 16F1019
ALKALINE ZN/MNO2 BATTERY, 6V, J; Battery Voltage:6V; Battery Size Code:J; Battery Technology:Alkaline; Battery Capacity:625mAh; Battery Terminals:Pressure Contact; External Diameter:-; External Height:48.5mm; External Width:35.6mm RoHS Compliant: NA

ALKALINE ZN/MNO2 BATTERY, 6V, J; Battery Voltage:6V; Battery Size Code:J; Battery Technology:Alkaline; Battery Capacity:625mAh; Battery Terminals:Pressure Contact; External Diameter:-; External Height:48.5mm; External Width:35.6mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 16F1019
Product Name Alkaline Zn/mno2 Battery, 6V, J; Battery Voltage Energizer
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1403 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 420 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details
Rechargeable Battery Packs - 2602995 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Specialty Cells Battery Packs and Assemblies
Voltage 6 volts
View Details