Energizer Holdings, Inc. Battery, Lithium, 3V, Coin Cell; Battery Voltage Energizer ECR2025

Description
BATTERY, LITHIUM, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2025; Battery Technology:Lithium; Battery Capacity:163mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:2.5mm; External Width:- RoHS Compliant: NA
Datasheet
Description
BATTERY, LITHIUM, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2025; Battery Technology:Lithium; Battery Capacity:163mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:2.5mm; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Lithium, 3V, Coin Cell; Battery Voltage Energizer - 16C1600 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium, 3V, Coin Cell; Battery Voltage Energizer
16C1600
Battery, Lithium, 3V, Coin Cell; Battery Voltage Energizer 16C1600
BATTERY, LITHIUM, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2025; Battery Technology:Lithium; Battery Capacity:163mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:2.5mm; External Width:- RoHS Compliant: NA

BATTERY, LITHIUM, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2025; Battery Technology:Lithium; Battery Capacity:163mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:2.5mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 16C1600
Product Name Battery, Lithium, 3V, Coin Cell; Battery Voltage Energizer
Primary Batteries Lithium
Standard Cylindrical Battery Sizes 2025
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
SAFEFlex GSE Batteries - FBP-1764-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details