Energizer Holdings, Inc. Batteries Non-Rechargeable (Primary) ECR1220

Description
Coin, 12.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
Coin, 12.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - N739-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
N739-ND
Batteries Non-Rechargeable (Primary) N739-ND
Coin, 12.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Coin, 12.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery, Lithium, 3V, Coin Cell; Battery Voltage Energizer - 05H4877 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium, 3V, Coin Cell; Battery Voltage Energizer
05H4877
Battery, Lithium, 3V, Coin Cell; Battery Voltage Energizer 05H4877
BATTERY, LITHIUM, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:40mAh; Battery Terminals:Pressure Contact; External Diameter:12.5mm; External Height:2mm; External Width:-RoHS Compliant: NA

BATTERY, LITHIUM, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:40mAh; Battery Terminals:Pressure Contact; External Diameter:12.5mm; External Height:2mm; External Width:-RoHS Compliant: NA

Supplier's Site Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - ECR1220 - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
ECR1220
Battery Products - Batteries Non-Rechargeable (Primary) ECR1220
BATTERY LITHIUM 3V COIN 12.5MM

BATTERY LITHIUM 3V COIN 12.5MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Batteries Batteries Batteries
Product Number N739-ND 05H4877 ECR1220
Product Name Batteries Non-Rechargeable (Primary) Battery, Lithium, 3V, Coin Cell; Battery Voltage Energizer Battery Products - Batteries Non-Rechargeable (Primary)
Specialty Cells Coin Cell or Button Cell Coin Cell or Button Cell
Application General Purpose
Capacity 0.0370 ampere-hr 0.0400 ampere-hr 0.0370 ampere-hr
Primary Batteries Lithium Lithium Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
AA Batteries - 358675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AA
Voltage 1.5 volts
View Details